Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 250V 380LQ331M250H022

Description
Overview The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance. Features Capacitance Range: 120 μF to 3900 μF ±20% Voltage Range: 200 to 450 VDC Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC
Description
Overview The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance. Features Capacitance Range: 120 μF to 3900 μF ±20% Voltage Range: 200 to 450 VDC Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 250V - 70190114 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 250V
70190114
CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 250V 70190114
Overview The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance. Features Capacitance Range: 120 μF to 3900 μF ±20% Voltage Range: 200 to 450 VDC Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC

Overview
The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance.
Features

  • Capacitance Range: 120 μF to 3900 μF ±20%
  • Voltage Range: 200 to 450 VDC
  • Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC
Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier - 59K0415 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
59K0415
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier 59K0415
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 250V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 250V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190114 59K0415
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 250V Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C663U040EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details