Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 338KXM016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
338KXM016M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 338KXM016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;3300uF;16VDC;+/-20%;Radial;12.5mmDia.;35.5mmL;20VDC;
70111834
Capacitor, Al Electrolytic;3300uF;16VDC;+/-20%;Radial;12.5mmDia.;35.5mmL;20VDC; 70111834
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 3300 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Freq

+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 3300 μF

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Freq
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 338KXM016M 70111834
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Capacitor, Al Electrolytic;3300uF;16VDC;+/-20%;Radial;12.5mmDia.;35.5mmL;20VDC;
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers