Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 338CKE010M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
338CKE010M
RADIAL LEAD GENERAL PURPOSE Capacitors 338CKE010M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 3300Uf 10Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4918 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 3300Uf 10Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4918
Electrolytic Capacitor 3300Uf 10Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4918
ELECTROLYTIC CAPACITOR 3300UF 10WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 3300UF 10WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Capacitor, Al Electrolytic;3300uF;10VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;13VDC; - 70111751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;3300uF;10VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;13VDC;
70111751
Capacitor, Al Electrolytic;3300uF;10VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;13VDC; 70111751
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 338CKE010M 84M4918 70111751
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Electrolytic Capacitor 3300Uf 10Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Al Electrolytic;3300uF;10VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;13VDC;
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details