Illinois Capacitor SURFACE MOUNT Capacitors 337AXZ025M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SURFACE MOUNT Capacitors
337AXZ025M
SURFACE MOUNT Capacitors 337AXZ025M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Illinois Capacitor - 66M7696 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Illinois Capacitor
66M7696
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Illinois Capacitor 66M7696
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.81ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AXZ Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.81ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AXZ Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Illinois Capacitor - 27X7931 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Illinois Capacitor
27X7931
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Illinois Capacitor 27X7931
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.81ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.81ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 337AXZ025M 66M7696
Product Name SURFACE MOUNT Capacitors Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Illinois Capacitor
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details