Illinois Capacitor Aluminum Electrolytic Capacitor 33Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor 336CKR050M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor - 69K7874 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor
69K7874
Aluminum Electrolytic Capacitor 33Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor 69K7874
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K7874
Product Name Aluminum Electrolytic Capacitor 33Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details