Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 336CKE063M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
336CKE063M
RADIAL LEAD GENERAL PURPOSE Capacitors 336CKE063M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 33UF, 63WVDC, 6.3X11MM - 70112192 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 33UF, 63WVDC, 6.3X11MM
70112192
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 33UF, 63WVDC, 6.3X11MM 70112192
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor - 69K7935 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor
69K7935
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor 69K7935
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 336CKE063M 70112192 69K7935
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 33UF, 63WVDC, 6.3X11MM Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details