Cornell Dubilier AXIAL LEAD Capacitors 335TTA250M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
335TTA250M
AXIAL LEAD Capacitors 335TTA250M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 3.3Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor - 30K6716 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3.3Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor
30K6716
Aluminum Electrolytic Capacitor 3.3Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor 30K6716
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 250V, 20%, AXIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 250V, 20%, AXIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 335TTA250M 30K6716
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor 3.3Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers