Cornell Dubilier Mica Capacitor, 2700Pf, 8Kv; Capacitance Cornell Dubilier 29280B272JO0

Description
MICA CAPACITOR, 2700PF, 8KV; Capacitance:2700pF; Voltage(DC):8kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Screw; Lead Spacing:-; Capacitor Case / Package:Can; Product Length:-; Product Width:-; Product Height:2.5mm RoHS Compliant: No
Datasheet
Description
MICA CAPACITOR, 2700PF, 8KV; Capacitance:2700pF; Voltage(DC):8kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Screw; Lead Spacing:-; Capacitor Case / Package:Can; Product Length:-; Product Width:-; Product Height:2.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitor, 2700Pf, 8Kv; Capacitance Cornell Dubilier - 14R9633 - Newark, An Avnet Company
Chicago, IL, United States
Mica Capacitor, 2700Pf, 8Kv; Capacitance Cornell Dubilier
14R9633
Mica Capacitor, 2700Pf, 8Kv; Capacitance Cornell Dubilier 14R9633
MICA CAPACITOR, 2700PF, 8KV; Capacitance:2700pF; Voltage(DC):8kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Screw; Lead Spacing:-; Capacitor Case / Package:Can; Product Length:-; Product Width:-; Product Height:2.5mm RoHS Compliant: No

MICA CAPACITOR, 2700PF, 8KV; Capacitance:2700pF; Voltage(DC):8kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Screw; Lead Spacing:-; Capacitor Case / Package:Can; Product Length:-; Product Width:-; Product Height:2.5mm RoHS Compliant: No

Supplier's Site Datasheet
Mica and PTFE Capacitors - 29280B272JO0 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
29280B272JO0
Mica and PTFE Capacitors 29280B272JO0
CAP MICA 2700PF 5% 8KV DISK

CAP MICA 2700PF 5% 8KV DISK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 14R9633 29280B272JO0
Product Name Mica Capacitor, 2700Pf, 8Kv; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0027 microF 0.0027 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers