Cornell Dubilier Mica and PTFE Capacitors 29140B103JO0

Description
CAP MICA 10000PF 5% 4KV AXIAL
Datasheet
Description
CAP MICA 10000PF 5% 4KV AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 29140B103JO0 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
29140B103JO0
Mica and PTFE Capacitors 29140B103JO0
CAP MICA 10000PF 5% 4KV AXIAL

CAP MICA 10000PF 5% 4KV AXIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.01Uf, 4000V, 5%, Screw; Capacitance Cornell Dubilier - 97H5689 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.01Uf, 4000V, 5%, Screw; Capacitance Cornell Dubilier
97H5689
Silver Mica Capacitor, 0.01Uf, 4000V, 5%, Screw; Capacitance Cornell Dubilier 97H5689
SILVER MICA CAPACITOR, 0.01UF, 4000V, 5%, SCREW; Capacitance:10000pF; Voltage(DC):4kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Screw; Lead Spacing:-; Capacitor Case / Package:Can; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR, 0.01UF, 4000V, 5%, SCREW; Capacitance:10000pF; Voltage(DC):4kV; Capacitance Tolerance:± 5%; Capacitor Terminals:Screw; Lead Spacing:-; Capacitor Case / Package:Can; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 29140B103JO0 97H5689
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.01Uf, 4000V, 5%, Screw; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0100 microF 0.0100 microF
Configuration / Form Factor Screw
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details