Cornell Dubilier Arc Suppression / Snubber Network; Capacitance Cornell Dubilier 254M06QD100

Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier - 71J0507 - Newark, An Avnet Company
Chicago, IL, United States
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier
71J0507
Arc Suppression / Snubber Network; Capacitance Cornell Dubilier 71J0507
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:100ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71J0507
Product Name Arc Suppression / Snubber Network; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers