Cornell Dubilier Capacitor Polypropylene Pp Film 40Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 23FD3740-F

Description
CAPACITOR POLYPROPYLENE PP FILM 40UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 40UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 40Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 69M1714 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 40Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
69M1714
Capacitor Polypropylene Pp Film 40Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 69M1714
CAPACITOR POLYPROPYLENE PP FILM 40UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 40UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor;Motor Run; Cap 40uF;Vol-Rtg 370VAC; 23 X 3.00
70186268
Capacitor;Motor Run; Cap 40uF;Vol-Rtg 370VAC; 23 X 3.00 70186268
Capacitor;Motor Run; Cap 40uF;Vol-Rtg 370VAC; 23 X 3.00

Capacitor;Motor Run; Cap 40uF;Vol-Rtg 370VAC; 23 X 3.00

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69M1714 70186268
Product Name Capacitor Polypropylene Pp Film 40Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier Capacitor;Motor Run; Cap 40uF;Vol-Rtg 370VAC; 23 X 3.00
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details