Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 228KXM016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
228KXM016M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 228KXM016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 2200Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4696 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 2200Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4696
Electrolytic Capacitor 2200Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4696
ELECTROLYTIC CAPACITOR 2200UF 16WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 2200UF 16WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;20VDC; - 70111832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;20VDC;
70111832
Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;20VDC; 70111832
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 2200 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Freq

+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 2200 μF

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Freq
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 228KXM016M 84M4696 70111832
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Electrolytic Capacitor 2200Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;20VDC;
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers