Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 228CKE035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
228CKE035M
RADIAL LEAD GENERAL PURPOSE Capacitors 228CKE035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 79K1753 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
79K1753
Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 79K1753
ELECTROLYTIC CAPACITOR 2200UF 35WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 2200UF 35WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Capacitor, Al Electrolytic;2200uF;35VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;44VDC - 70111773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2200uF;35VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;44VDC
70111773
Capacitor, Al Electrolytic;2200uF;35VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;44VDC 70111773
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 228CKE035M 79K1753 70111773
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Al Electrolytic;2200uF;35VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;44VDC
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers