Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ELECTROLYTIC CAPACITOR 220UF 250WV +/-20% *NO PB* ROHS COMPLIANT: YES
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 220 uF, 250 WVDC
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227TXK250M | 84M4686 | 70111867 |
| Product Name | RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors | Electrolytic Capacitor 220Uf 250Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor | Capacitor, Al Electrolytic;220uF;250VDC;+/-20%;Radial;18.0mmDia.;40.0mmL;300VDC |
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |