Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 227CKS250M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
227CKS250M
RADIAL LEAD GENERAL PURPOSE Capacitors 227CKS250M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor - 84M4643 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor
84M4643
Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor 84M4643
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - 227CKS250M - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
227CKS250M
Aluminum Electrolytic Capacitors 227CKS250M
CAP ALUM 220UF 20% 250V RADIAL

CAP ALUM 220UF 20% 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 227CKS250M 84M4643 227CKS250M
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers