Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 227CKE100M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
227CKE100M
RADIAL LEAD GENERAL PURPOSE Capacitors 227CKE100M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 220Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4634 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 220Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4634
Electrolytic Capacitor 220Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4634
ELECTROLYTIC CAPACITOR 220UF 100WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 220UF 100WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Capacitor, Al Electrolytic;220uF;100VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;125VDC - 70111795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;220uF;100VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;125VDC
70111795
Capacitor, Al Electrolytic;220uF;100VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;125VDC 70111795
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 227CKE100M 84M4634 70111795
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Electrolytic Capacitor 220Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Al Electrolytic;220uF;100VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;125VDC
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers