Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227CKE016M | 69K7922 | 70111755 |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor | Capacitor, Al Electrolytic;220uF;16VDC;+/-20%;Radial;6.3mmDia.;11.0mmL;20VDC;-5 |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Features | Polarized | ||
| Capacitance Range | 220 microF | 220 microF |