Cornell Dubilier Cap, 2.2Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 225MKP275KE

Description
CAP, 2.2UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
Description
CAP, 2.2UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 14N7719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
14N7719
Cap, 2.2Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 14N7719
CAP, 2.2UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14N7719
Product Name Cap, 2.2Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details