Cornell Dubilier Motor Run Capacitor, 0.22Uf, 800V, Rad; Dielectric Type Illinois Capacitor 224MABA01KGS

Description
MOTOR RUN CAPACITOR, 0.22UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; dv/dt Rating:- RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 0.22UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; dv/dt Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 0.22Uf, 800V, Rad; Dielectric Type Illinois Capacitor - 30K6659 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 0.22Uf, 800V, Rad; Dielectric Type Illinois Capacitor
30K6659
Motor Run Capacitor, 0.22Uf, 800V, Rad; Dielectric Type Illinois Capacitor 30K6659
MOTOR RUN CAPACITOR, 0.22UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; dv/dt Rating:- RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 0.22UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6659
Product Name Motor Run Capacitor, 0.22Uf, 800V, Rad; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details