Cornell Dubilier Capacitor Polyester Film, 2200Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 222MWS103KT

Description
CAPACITOR POLYESTER FILM, 2200PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 2200PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 2200Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6656 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6656
Capacitor Polyester Film, 2200Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6656
CAPACITOR POLYESTER FILM, 2200PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6656
Product Name Capacitor Polyester Film, 2200Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details