Cornell Dubilier Film Capacitors 167153K400B-F

Description
CAP FILM 0.015UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.015UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 167153K400B-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
167153K400B-F
Film Capacitors 167153K400B-F
CAP FILM 0.015UF 10% 400VDC RAD

CAP FILM 0.015UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 75M8320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
75M8320
Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 75M8320
CAPACITOR POLYESTER FILM 0.015UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 167153K400B-F 75M8320
Product Name Film Capacitors Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers