Cornell Dubilier Capacitor Polyester Film 6.8Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 160685K250S-F

Description
CAPACITOR POLYESTER FILM 6.8UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 6.8UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 6.8Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6563 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 6.8Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6563
Capacitor Polyester Film 6.8Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6563
CAPACITOR POLYESTER FILM 6.8UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 6.8UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6563
Product Name Capacitor Polyester Film 6.8Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details