CAPACITOR POLYESTER FILM 0.056UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF;
CAP FILM 0.056UF 5% 400VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K6519 | 160563J400F-F |
| Product Name | Capacitor Polyester Film 0.056Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |