Cornell Dubilier Film Capacitors 160562J630C-F

Description
CAP FILM 5600PF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 5600PF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160562J630C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160562J630C-F
Film Capacitors 160562J630C-F
CAP FILM 5600PF 5% 630VDC RADIAL

CAP FILM 5600PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 5600Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 5600Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6514
Capacitor Polyester Film, 5600Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6514
CAPACITOR POLYESTER FILM, 5600PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 5600PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160562J630C-F 81K6514
Product Name Film Capacitors Capacitor Polyester Film, 5600Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details