Cornell Dubilier Capacitor Polyester Film 4.7Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 160475J100P-F

Description
CAPACITOR POLYESTER FILM 4.7UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:27.5mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 4.7UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:27.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 4.7Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 4.7Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6507
Capacitor Polyester Film 4.7Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6507
CAPACITOR POLYESTER FILM 4.7UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:27.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 4.7UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6507
Product Name Capacitor Polyester Film 4.7Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details