Cornell Dubilier Film Capacitors 160474K250H-F

Description
CAP FILM 0.47UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.47UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160474K250H-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160474K250H-F
Film Capacitors 160474K250H-F
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6502
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6502
CAPACITOR POLYESTER FILM 0.47UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160474K250H-F 81K6502
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details