Cornell Dubilier Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier 160394K63C-F

Description
CAPACITOR POLYESTER FILM 0.39UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Lead Spacing:10mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.39UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6477
Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6477
CAPACITOR POLYESTER FILM 0.39UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.39UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6477
Product Name Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details