Cornell Dubilier Film Capacitors 160394K100F-F

Description
CAP FILM 0.39UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.39UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160394K100F-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160394K100F-F
Film Capacitors 160394K100F-F
CAP FILM 0.39UF 10% 100VDC RAD

CAP FILM 0.39UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.39Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.39Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6474
Capacitor Polyester Film 0.39Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6474
CAPACITOR POLYESTER FILM 0.39UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.39UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160394K100F-F 81K6474
Product Name Film Capacitors Capacitor Polyester Film 0.39Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers