Cornell Dubilier Film Capacitors 160392J1000D-F

Description
CAP FILM 3900PF 5% 1KVDC RADIAL
Datasheet
Description
CAP FILM 3900PF 5% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160392J1000D-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160392J1000D-F
Film Capacitors 160392J1000D-F
CAP FILM 3900PF 5% 1KVDC RADIAL

CAP FILM 3900PF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 3900Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3900Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6455
Capacitor Polyester Film, 3900Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6455
CAPACITOR POLYESTER FILM, 3900PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3900PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160392J1000D-F 81K6455
Product Name Film Capacitors Capacitor Polyester Film, 3900Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers