Cornell Dubilier Film Capacitors 160274J250G-F

Description
CAP FILM 0.27UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.27UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160274J250G-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160274J250G-F
Film Capacitors 160274J250G-F
CAP FILM 0.27UF 5% 250VDC RADIAL

CAP FILM 0.27UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6418
Capacitor Polyester Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6418
CAPACITOR POLYESTER FILM 0.27UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.27UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160274J250G-F 81K6418
Product Name Film Capacitors Capacitor Polyester Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details