Cornell Dubilier Film Capacitors 160274J100D-F

Description
CAP FILM 0.27UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 0.27UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160274J100D-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160274J100D-F
Film Capacitors 160274J100D-F
CAP FILM 0.27UF 5% 100VDC RADIAL

CAP FILM 0.27UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.27Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 81K6417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.27Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
81K6417
Capacitor Polyester Film 0.27Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 81K6417
CAPACITOR POLYESTER FILM 0.27UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.27UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160274J100D-F 81K6417
Product Name Film Capacitors Capacitor Polyester Film 0.27Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers