Cornell Dubilier Film Capacitors 160273K400C-F

Description
CAP FILM 0.027UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.027UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160273K400C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160273K400C-F
Film Capacitors 160273K400C-F
CAP FILM 0.027UF 10% 400VDC RAD

CAP FILM 0.027UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6415
Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6415
CAPACITOR POLYESTER FILM 0.027UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.027UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160273K400C-F 81K6415
Product Name Film Capacitors Capacitor Polyester Film 0.027Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers