Cornell Dubilier RADIAL LEAD ALUMINUM POLYMER CAPACITORS 158AVG016MGBJ

Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet
Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
158AVG016MGBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS 158AVG016MGBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS

RADIAL LEAD ALUMINUM POLYMER CAPACITORS

Aluminum - Polymer Capacitors - 158AVG016MGBJ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
158AVG016MGBJ
Aluminum - Polymer Capacitors 158AVG016MGBJ
CAP ALUM POLY 1500UF 20% 16V T/H

CAP ALUM POLY 1500UF 20% 16V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 1500Uf, 16V, Radial; Capacitance Illinois Capacitor - 68X0583 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 16V, Radial; Capacitance Illinois Capacitor
68X0583
Aluminum Electrolytic Capacitor, 1500Uf, 16V, Radial; Capacitance Illinois Capacitor 68X0583
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.1326ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.1326ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 158AVG016MGBJ 158AVG016MGBJ 68X0583
Product Name RADIAL LEAD ALUMINUM POLYMER CAPACITORS Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 16V, Radial; Capacitance Illinois Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details