Cornell Dubilier Capacitor Polyester Film, 1500Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 152MWS103KT

Description
CAPACITOR POLYESTER FILM, 1500PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 1500PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1500Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6627 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1500Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6627
Capacitor Polyester Film, 1500Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6627
CAPACITOR POLYESTER FILM, 1500PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1500PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1500pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6627
Product Name Capacitor Polyester Film, 1500Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details