Cornell Dubilier Cap Mounting Bracket, 1.75 Diameter; Accessory Type Cornell Dubilier 115058-15

Description
CAP MOUNTING BRACKET, 1.75" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:1.75" Diameter Cylindrical Capacitors RoHS Compliant: No
Datasheet
Description
CAP MOUNTING BRACKET, 1.75" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:1.75" Diameter Cylindrical Capacitors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 1.75 Diameter; Accessory Type Cornell Dubilier - 93B1346 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 1.75 Diameter; Accessory Type Cornell Dubilier
93B1346
Cap Mounting Bracket, 1.75 Diameter; Accessory Type Cornell Dubilier 93B1346
CAP MOUNTING BRACKET, 1.75" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:1.75" Diameter Cylindrical Capacitors RoHS Compliant: No

CAP MOUNTING BRACKET, 1.75" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:1.75" Diameter Cylindrical Capacitors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93B1346
Product Name Cap Mounting Bracket, 1.75 Diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers