Cornell Dubilier Capacitor Mounting Bracket, 3diameter; Accessory Type Cornell Dubilier 115058-01

Description
CAPACITOR MOUNTING BRACKET, 3"DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:3" Diameter Cylindrical Capacitors RoHS Compliant: No
Datasheet
Description
CAPACITOR MOUNTING BRACKET, 3"DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:3" Diameter Cylindrical Capacitors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Mounting Bracket, 3diameter; Accessory Type Cornell Dubilier - 95B9778 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mounting Bracket, 3diameter; Accessory Type Cornell Dubilier
95B9778
Capacitor Mounting Bracket, 3diameter; Accessory Type Cornell Dubilier 95B9778
CAPACITOR MOUNTING BRACKET, 3"DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:3" Diameter Cylindrical Capacitors RoHS Compliant: No

CAPACITOR MOUNTING BRACKET, 3"DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:3" Diameter Cylindrical Capacitors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B9778
Product Name Capacitor Mounting Bracket, 3diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details