Cornell Dubilier RADIAL LEAD ALUMINUM POLYMER CAPACITORS 107AVG063MFBJ

Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet
Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
107AVG063MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS 107AVG063MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS

RADIAL LEAD ALUMINUM POLYMER CAPACITORS

Aluminum Electrolytic Capacitor, 100Uf, 63V, Radial; Capacitance Illinois Capacitor - 68X0489 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 63V, Radial; Capacitance Illinois Capacitor
68X0489
Aluminum Electrolytic Capacitor, 100Uf, 63V, Radial; Capacitance Illinois Capacitor 68X0489
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:1.989ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:1.989ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 107AVG063MFBJ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
107AVG063MFBJ
Aluminum - Polymer Capacitors 107AVG063MFBJ
CAP ALUM POLY 100UF 20% 63V T/H

CAP ALUM POLY 100UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107AVG063MFBJ 68X0489 107AVG063MFBJ
Product Name RADIAL LEAD ALUMINUM POLYMER CAPACITORS Aluminum Electrolytic Capacitor, 100Uf, 63V, Radial; Capacitance Illinois Capacitor Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details