Illinois Capacitor Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial, Full Reel; Capacitance Illinois Capacitor 106TTA050MSD

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial, Full Reel; Capacitance Illinois Capacitor - 84M4157 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial, Full Reel; Capacitance Illinois Capacitor
84M4157
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial, Full Reel; Capacitance Illinois Capacitor 84M4157
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Electrolytic/ic Rohs Compliant Illinois Capacitor - 55R7789 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic/ic Rohs Compliant Illinois Capacitor
55R7789
Electrolytic/ic Rohs Compliant Illinois Capacitor 55R7789
ELECTROLYTIC/IC ROHS COMPLIANT: YES

ELECTROLYTIC/IC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 84M4157 55R7789
Product Name Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial, Full Reel; Capacitance Illinois Capacitor Electrolytic/ic Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details