Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
CAP 10F 20% 2.7V T/H
CAPACITOR, 10F, 2.7V, 0.13OHM, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.13ohm RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 106DCN2R7M | 106DCN2R7M | 66W2763 |
| Product Name | High pulse power, extends battery life Capacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor, 10F, 2.7V, 0.13Ohm, Radial; Capacitance Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Multilayer | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | ||
| Capacitance Range | 1.00E7 microF | 1.00E7 microF |