Cornell Dubilier Capacitor Polyester Film 0.01Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor 103MWS103KT

Description
CAPACITOR POLYESTER FILM 0.01UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.01UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.01Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor
30K6559
Capacitor Polyester Film 0.01Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor 30K6559
CAPACITOR POLYESTER FILM 0.01UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6559
Product Name Capacitor Polyester Film 0.01Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers