ALUM-SCREW TERMINAL
ALUM-SCREW TERMINAL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Acme Chip Technology Co., Limited | Richardson RFPD | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 338-101C473T010AJ2B-ND | 101C473T010AJ2B | 101C473T010AJ2B |
Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
Features | Polarized | Polarized | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |