Corey Steel Company Cold Finished Steel Bar Series 11LXX 11L17

Description
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material.  In short, Corey is a full line producer of the highest quality cold finished steel bars.
Description
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material.  In short, Corey is a full line producer of the highest quality cold finished steel bars.

Suppliers

Company
Product
Description
Supplier Links
Cold Finished Steel Bar Series 11LXX - 11L17 - Corey Steel Company
Cicero, IL, USA
Cold Finished Steel Bar Series 11LXX
11L17
Cold Finished Steel Bar Series 11LXX 11L17
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material.  In short, Corey is a full line producer of the highest quality cold finished steel bars.

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material.  In short, Corey is a full line producer of the highest quality cold finished steel bars.

Supplier's Site

Technical Specifications

  Corey Steel Company
Product Category Metal Shapes and Stock
Product Number 11L17
Product Name Cold Finished Steel Bar Series 11LXX
Type CarbonSteel
Shape / Form Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn
Specifications AISI; ASTM / ASME
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - RESISTHERM® - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Sheets - 2103729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details