CoreHW RF Antennas CHW1010-ANT2-1.0

Description
COREHW GEN3 ANTENNA BOARD (LOCAT
Request a Quote Datasheet
Description
COREHW GEN3 ANTENNA BOARD (LOCAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3920-CHW1010-ANT2-1.0-ND - DigiKey
Thief River Falls, MN, United States
COREHW GEN3 ANTENNA BOARD (LOCAT

COREHW GEN3 ANTENNA BOARD (LOCAT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3920-CHW1010-ANT2-1.0-ND
Product Name RF Antennas
Applications Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766675P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details