CORE Manufacturing Spanner Nut

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled Spanner Nut, Slotted Spanner Nut, Spanner Lock, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled Spanner Nut, Slotted Spanner Nut, Spanner Lock, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanner Nut -  - CORE Manufacturing
Mentor, OH, United States
Spanner Nut
Spanner Nut
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled Spanner Nut, Slotted Spanner Nut, Spanner Lock, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Drilled Spanner Nut, Slotted Spanner Nut, Spanner Lock, Custom

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread

Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Spanner Nut
Type Spanner Nut
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-15/32-32 Thread - 1459 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 15/32 -32
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details