CORE Manufacturing Slotted Nut

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Slotted Nut, Heavy Hex Slotted Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/2” (M12) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Slotted Nut, Heavy Hex Slotted Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/2” (M12) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Nut -  - CORE Manufacturing
Mentor, OH, United States
Slotted Nut
Slotted Nut
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Slotted Nut, Heavy Hex Slotted Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/2” (M12) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Hex Slotted Nut, Heavy Hex Slotted Nut, Custom

Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/2” (M12) through 6” (M150) Nominal Diameter

Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7

CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread

Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Slotted Nut
Type Hex Nut; Hex Slotted Nut, Heavy Hex Slotted Nut, Custom
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Nuts - 9607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #8
Material Plastic; Nylon
View Details
3 suppliers
Broaching Nuts - HSR-440-2-ET - bisco industries
Specs
Size #4; 0.112-40 (#4-40)
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details