CORE Manufacturing Single End Stud

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Single End Stud, Forged Stud, Swage Stud, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Single End Stud, Forged Stud, Swage Stud, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single End Stud -  - CORE Manufacturing
Mentor, OH, United States
Single End Stud
Single End Stud
100% Domestic Melt and Manufacture, Made in USA, Certified Single End Stud, Forged Stud, Swage Stud, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Single End Stud, Forged Stud, Swage Stud, Stub Ends

Dimensions: CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread

Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Studs
Product Name Single End Stud
Attachment Threaded
Shape Round
Design Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38575 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details
Blind Threaded Studs - Unified - AESS-420-165-1000 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Stud - 939A4/316L1203088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 1.18 inch (30 mm)
View Details
 - 1263937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M16
Length 3.94 inch (100 mm)
View Details