CORE Manufacturing Shoulder Screws

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 10” (M250) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 10” (M250) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shoulder Screws -  - CORE Manufacturing
Mentor, OH, United States
Shoulder Screws
Shoulder Screws
100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 10” (M250) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

100% Domestic Melt and Manufacture, Made in USA, Certified

Precision shoulder diameter tolerance (0.0050” to 0.0001”)

Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head

Dimensions: CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 10” (M250) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Screws
Product Name Shoulder Screws
Screw Type Shoulder Screw; Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9553 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Machine Screw - 335-1145-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details