CORE Manufacturing Recessed Pin Nut

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin Nut, Recessed Pin Nut, Recessed Nut Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1-1/2” through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B Options: Custom Machining, Tapped Oversized, Lot ID Marking, HDG, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin Nut, Recessed Pin Nut, Recessed Nut Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1-1/2” through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B Options: Custom Machining, Tapped Oversized, Lot ID Marking, HDG, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Pin Nut -  - CORE Manufacturing
Mentor, OH, United States
Recessed Pin Nut
Recessed Pin Nut
100% Domestic Melt and Manufacture, Made in USA, Certified Bridge Pin Nut, Recessed Pin Nut, Recessed Nut Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1-1/2” through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B Options: Custom Machining, Tapped Oversized, Lot ID Marking, HDG, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Bridge Pin Nut, Recessed Pin Nut, Recessed Nut

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 1-1/2” through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless

Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B

Options: Custom Machining, Tapped Oversized, Lot ID Marking, HDG, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Recessed Pin Nut
Type Recessed Pin Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Wheel Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Locknut (optional feature); Other (optional feature); 60 Degree, 90 Degree, And Radiused Face Available; Optional Nylon Inserts and Patches
Size 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
Panel Nut-3/8-32 Thread - 1456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 3/8"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Wing Grips - 40869 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details