CORE Manufacturing Jam Nuts

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nuts -  - CORE Manufacturing
Mentor, OH, United States
Jam Nuts
Jam Nuts
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom

Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter

Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread

Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Jam Nuts
Type Hex Nut; Locknut; Jam Nut; Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-1/4-32 Thread - 1449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 1/4"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details