CORE Manufacturing Hex Nuts

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nuts -  - CORE Manufacturing
Mentor, OH, United States
Hex Nuts
Hex Nuts
100% Domestic Melt and Manufacture, Made in USA, Certified Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Charpy Impact Testing, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom

Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter

Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread

Options: Custom Machining, Tapped Oversized, Lot ID Marking, Charpy Impact Testing, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Hex Nuts
Type Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
Unlock Full Specs
to access all available technical data

Similar Products

All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Steel Nut - 9603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #8
Material Steel
Finish Zinc Plated
View Details
3 suppliers